Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.92
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$5.14
|
1,000
in stock
|
Buy Now | |
TE Store
from US$6.43
|
319
in stock
|
Buy Now | |
element14
from US$4.96
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$7.09
|
-
|
Buy Now | |
Avnet America
from US$4.70
|
-
|
Buy Now | |
Electro Enterprises
from US$4.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 2.828g |
---|---|
Plating Material | Copper, Nickel |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 5.44mm, .214in |
Wire Insulation Diameter | .102 – .214in, 2.591 – 5.436mm |
Stud Diameter | .171in, 4.34mm |
Wire Size | 3 – 6mm², 5180 – 13100CMA, 12 – 10AWG |
Overall Length | 27.508mm, 1.083in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Stud Size | #8, M4 |
Shape Description | RING-052 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 288°C, 550°F |
TERMINAL,PIDG PTFE R 12-10 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 50845-1 | Internal Number: 50845-1 | TE Connectivity | TE Store |
TERMINAL, CRIMP, RING, 12-10AWG, M4 | element14 |
Terminal,pidg Ptfe R 12-10 8 |Amp Te Connectivity 50845-1 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 27.5mm 9.52mm Nickel Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG-STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG-STRATO-THERM Series |
Insulator Colour | Black |
Insulator Material | PTFE (Polytetrafluoroethylene) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 50845-1?
Additional datasheets, footprints and schematics for 50845-1 are listed on our Part Details page. You can also find images and similar parts to 50845-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50845-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50845-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50845-1 fall under?
The 50845-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50845-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50845-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 50845-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50845-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for 50845-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50845-1 often in real-time on the comparison pages.
What if I can't find stock of 50845-1?
You can fill out our help required form which you can use to request a quote for 50845-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.