Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.22
|
4,304
in stock
|
Buy Now | |
Newark Electronics
from US$6.54
|
4,304
in stock
|
Buy Now | |
Rapid Electronics
from US$5.70
|
4,304
in stock
|
Buy Now | |
Chip One Stop
from US$6.56
|
4,304
in stock
|
Buy Now | |
Farnell
from US$6.41
|
3,450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.63
|
4
in stock
|
Buy Now | |
Avnet America
from US$5.46
|
-
|
Buy Now | |
RS Americas
from US$6.17
|
-
|
Buy Now | |
Boersig
from US$5.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Nickel, Copper |
---|---|
Weight per Piece | 3.105g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | .102 – .214in, 2.591 – 5.436mm |
Tongue Thickness | .042in, 1.07mm |
Stud Diameter | .265in, 6.73mm |
Wire Insulation Diameter (Max) | .214in, 5.436mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | 32.5mm, 1.28in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Sealable | No |
Stud Size | M6 |
Shape Description | RING-052 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 288°C, 550°F |
Terminal,pidg Tfl R 12-10 1/4 |Amp Te Connectivity 50846 | Newark Electronics |
TERMINAL PIDG PTFE R 12-10 1/4 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG PTFE R 12-10 1/4 | Distrelec |
SQUARES MEASURING | Farnell |
Ring Tongue Terminal 10-12AWG 32.51mm 13.49mm Nickel Loose Piece | Avnet America |
Connector RING 10-12 AWG #1/4 PIDG | TE Connectivity 50846 | RS Americas |
Where can I find additional details, specifications and documents for a 50846?
Additional datasheets, footprints and schematics for 50846 are listed on our Part Details page. You can also find images and similar parts to 50846 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50846 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50846 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50846 fall under?
The 50846 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50846 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50846 you can contact the distributor directly for product support, shipping queries etc.
Is the 50846 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50846 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 50846.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50846 often in real-time on the comparison pages.
What if I can't find stock of 50846?
You can fill out our help required form which you can use to request a quote for 50846 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.