1577647-1 Rings & Spades by TE Connectivity

TERMINAL RT PIDG PEEK STRATO 10 AWG

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Powell Electronics Powell Electronics
3,750 units
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for TE Store TE Store
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Stripe Color Black
Plating Material Nickel, Copper
Insulation Sleeve Color Black
Terminal Angle Straight
Number of Holes 1
Terminal & Splice Type Ring Tongue
Terminal Orientation Straight
Wire Insulation Diameter (Max) .214in, 5.44mm
Wire Insulation Diameter 2.591 – 5.436mm, .102 – .214in
Overall Length 1.119in, 28.43mm
Wire Insulation Diameter (Min) 2.6mm, .102in
Tongue Thickness .79mm, .031in
Stud Diameter 5mm, .197in
Wire Size 12066CMA, 5.26mm², 10AWG
Current Rating 1A
Government Qualified No
Wire Insulation Support With
Heavy Duty No
Packaging Method Bag
Packaging Quantity 250
Sealable No
Stud Size #10
Support Style Insulation Support
Barrel Type Closed Barrel
Wire/Cable Type Regular Wire
Insulated Yes
Operating Temperature Range 260°C, 500°F

Compatible Parts


Alternative Descriptions

Ring Tongue Terminal 10AWG 28.43mm 9.52mm Nickel Bag/Box | Avnet Europe
TERMINAL, RING TONGUE, #10, 10AWG, BLK | Farnell
TERMINAL, RING TONGUE, #10, 10AWG, BLACK | Newark Electronics
TERMINAL RT PIDG PEEK STRATO 10 AWG Ring & Spade Terminal Type: Ring Tongue Wire Size: 10 AWG Wire Size: 5.26 mm² Wire Size: 12066 CMA Stud Size: #10 Ring Tongue 10 AWG 5.26 mm² 12066 CMA | Ring Terminals & Spade Terminal | Part Number: 1577647-1 | Internal Number: 1577647-1 | TE Connectivity | TE Store

More Parts in Rings & Spades


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1577647-1?

Additional datasheets, footprints and schematics for 1577647-1 are listed on our Part Details page. You can also find images and similar parts to 1577647-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1577647-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1577647-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1577647-1 fall under?

The 1577647-1 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 1577647-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1577647-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1577647-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1577647-1 have stock available?

Authorised distributors including Powell Electronics, Avnet Europe, Avnet America, Farnell and element14 have stock available or on a lead time for 1577647-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1577647-1 often in real-time on the comparison pages.

What if I can't find stock of 1577647-1?

You can fill out our help required form which you can use to request a quote for 1577647-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay