Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.65
|
2,441
in stock
|
Buy Now | |
Newark Electronics
from US$6.20
|
2,441
in stock
|
Buy Now | |
Rapid Electronics
from US$4.78
|
2,441
in stock
|
Buy Now | |
Chip One Stop
from US$4.35
|
2,441
in stock
|
Buy Now | |
Farnell
from US$6.24
|
1,960
in stock
|
Buy Now | |
TE Store
from US$5.94
|
801
in stock
|
Buy Now | |
Heilind Electronics
from US$5.23
|
352
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.23
|
117
in stock
|
Buy Now | |
Future Electronics
from US$4.60
|
-
|
Buy Now | |
Avnet America
from US$4.13
|
-
|
Buy Now | |
RS Americas
from US$5.82
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | A, B, C |
---|---|
Number of Rows | 3 |
Board-to-Board Configuration | Vertical |
Number of Positions | 96 |
Number of Signal Positions | 96 |
Number of Columns | 32 |
PCB Mount Orientation | Vertical |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Thickness (Recommended) | .093in, 2.36mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 10.49mm |
Connector Height | 10.49mm |
Housing Material | Polymer - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Alignment | Without |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
Shielded | No |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
Sealable | No |
DIN Level | II |
DIN Size | Standard |
Make First / Break Last | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .22in, 5.59mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Din 41612 Connectors R Pin Vrt Abcx32C L2 Mfbl |Amp Te Connectivity 5536019-5 | Newark Electronics |
DIN 41612 Connectors R PIN VRT ABCX32C L2 MFBL | Rapid Electronics |
TE Connectivity ASSY PIN EUROCARD TYPE R LEAD-FREE 96 PO Board Euro Connector 96 Contact(s) 3 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Locking Plug | Distrelec |
CONN, DIN 41612, PLUG, 96POS, 2.54MM | Farnell |
ASSY,PIN,EUROCARD,TYPE R,LEAD-FREE,96 PO Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .22 in Termination Post & Tail Length: 5.59 mm Number of Positions: 96 Plug Board-to-Board .22" 5.59 mm | Eurocard Connector | Part Number: 5536019-5 | Internal Number: 5536019-5 | TE Connectivity | TE Store |
ASSYPINEUROCARDTYPE RLEAD-FREE96 PO | Heilind Electronics |
96 Position 2.54 mm Plug Vertical Through Hole Eurocard Type R Connector | Future Electronics |
Conn DIN 41612 PIN 96 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
ASSY, PIN, EUROCARD, TYPE R, LEAD-FREE,96 PO | TE Connectivity 5536019-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5536019-5?
Additional datasheets, footprints and schematics for 5536019-5 are listed on our Part Details page. You can also find images and similar parts to 5536019-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536019-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536019-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536019-5 fall under?
The 5536019-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5536019-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536019-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536019-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536019-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5536019-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536019-5 often in real-time on the comparison pages.
What if I can't find stock of 5536019-5?
You can fill out our help required form which you can use to request a quote for 5536019-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.