Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.12
|
237
in stock
|
Buy Now | |
TE Store
from US$6.52
|
5,575
in stock
|
Buy Now | |
Newark Electronics
from US$6.42
|
600
in stock
|
Buy Now | |
element14
from US$5.54
|
237
in stock
|
Buy Now | |
Avnet America
-
|
600
in stock
|
Buy Now | |
Future Electronics
from US$4.56
|
-
|
Buy Now | |
RS Americas
from US$6.66
|
-
|
Buy Now | |
Boersig
from US$4.51
|
-
|
Buy Now | |
TTI Europe
from US$4.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Rows Loaded | A, B, C |
Board-to-Board Configuration | Right Angle |
Number of Rows | 3 |
Number of Columns | 32 |
Number of Signal Positions | 96 |
Number of Positions | 96 |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
DIN Size | Standard |
DIN Level | II |
Sealable | No |
Termination Post & Tail Length | 2.64mm, .104in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
ASSY,PIN,EUROCARD,TYPE C,LEAD- Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .104 in Termination Post & Tail Length: 2.64 mm Number of Positions: 96 Plug Board-to-Board .104" 2.64 mm | Eurocard Connector | Part Number: 5536010-5 | Internal Number: 5536010-5 | TE Connectivity | TE Store |
Din 41612 Pcb Connector, Plug, 96 Way | Newark Electronics |
CONN, DIN 41612, HEADER, 96POS, 3ROW | element14 |
Conn DIN 41612 PIN 96 POS 2.54mm Solder RA Thru-Hole | Avnet America |
96 Position 3 Row 2.54 mm Pitch Type C Right Angle Male Pin Plug | Future Electronics |
Eurocard Type C right angle Header 96way | TE Connectivity 5536010-5 | RS Americas |
DIN 41612 TYPE C PIN 96P 3ROWS | TTI Europe |
Status: | Unknown |
---|---|
Series: | Eurocard Type C Series |
RoHS: | Unknown |
Product Range | Eurocard Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5536010-5?
Additional datasheets, footprints and schematics for 5536010-5 are listed on our Part Details page. You can also find images and similar parts to 5536010-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536010-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536010-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536010-5 fall under?
The 5536010-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5536010-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536010-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536010-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536010-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 5536010-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536010-5 often in real-time on the comparison pages.
What if I can't find stock of 5536010-5?
You can fill out our help required form which you can use to request a quote for 5536010-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.