Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
No stock
|
Buy Now | |
TE Store
from US$0.97
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
271
in stock
|
Buy Now | |
Rapid Electronics
from US$1.10
|
271
in stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
271
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
271
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
Boersig
from US$0.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Compatible With Wire & Cable Type | Discrete Wire |
---|---|
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Current Rating (Max) | 2A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .04 – .056in, 1.02 – 1.42mm |
Wire Size | 24 – 22AWG, .2 – .4mm² |
Conductor Width | 1.82mm, 1.27mm |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | Use Extraction Tool No. 91092-1 for end locking slot and Extraction Tool No. 91093-1 for side locking lance slot. |
実装方法 | Bag |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Cable-to-Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
FFC,PIN CONTACT,LP,ROUND WIRE, Contact Type: Pin Contact Mating Area Plating Material: Gold Compatible With Wire & Cable Type: Discrete Wire Wire Size: 24 – 22 AWG Wire Size: .2 – .4 mm² Pin Gold Discrete Wire 24 – 22 AWG | 2.54Mm Ffc Connectors Pin Contact | Part Number: 494034-2 | Internal Number: 494034-2 | TE Connectivity | TE Store |
Ffc & Fpc Connectors Ffc Pin Cont Lp Round Wire |Amp Te Connectivity 494034-2 | Newark Electronics |
FFC&FPC Connectors FFC PIN CONT LP ROUND WIRE | Rapid Electronics |
TE Connectivity - AMP FFC ContactsFFCPIN CONTACTLPROUND WIRE | Distrelec |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
FFC, PIN CONTACT, LP, ROUND WIRE, FFC Contacts | TE Connectivity 494034-2 | RS Americas |
FFC Pin Contact, Gold plate, .025 SQ ROUND WIRE, 0.1 in (2.54mm) Centerline, Packaged in Bag | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | IDC / IDT |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | FFC Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 494034-2?
Additional datasheets, footprints and schematics for 494034-2 are listed on our Part Details page. You can also find images and similar parts to 494034-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 494034-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 494034-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 494034-2 fall under?
The 494034-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 494034-2 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 494034-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 494034-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 494034-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 494034-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 494034-2 often in real-time on the comparison pages.
What if I can't find stock of 494034-2?
You can fill out our help required form which you can use to request a quote for 494034-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.