Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.15
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
5,650
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
5,650
in stock
|
Buy Now | |
Farnell
from US$1.91
|
4,550
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
-
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
RS Americas
from US$1.20
|
-
|
Buy Now | |
Boersig
from US$1.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Contact Type | Pin |
Voltage | 300 VAC |
Dielectric Withstanding Voltage (Max) | 720VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Circuit Application | Signal |
Comment | Use Extraction Tool No. 91092-1 for round wire contacts. |
Cable Entry | Straight |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Insertion Force Type | Normal |
Wire/Cable Type | FFC |
Connector System | Wire-to-Board |
Connector Type | Housing |
Connector Style | Plug |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Ffc&fpc Connectors 100X100 Plg 1X05P |Amp Te Connectivity 485893-3 | Newark Electronics |
FFC&FPC Connectors 100X100 PLG 1X05P | Rapid Electronics |
CONN HOUSING, FFC/FPC, 5P, 1ROW, 2.54MM | Farnell |
5 Position Single Row Flexible Film Receptacle Housing Connector | Future Electronics |
Conn Housing RCP 5 POS 2.54mm Crimp ST | Avnet America |
005 HOUSING FFC PIN 100CL SR, FFC Connectors | TE Connectivity 485893-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | - |
Contact Position | - |
No. of Rows | 1 Row |
Contact Plating | - |
Contact Material | - |
FFC/FPC Thickness | 0.13mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 485893-3?
Additional datasheets, footprints and schematics for 485893-3 are listed on our Part Details page. You can also find images and similar parts to 485893-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 485893-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 485893-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 485893-3 fall under?
The 485893-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 485893-3 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 485893-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 485893-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 485893-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Future Electronics have stock available or on a lead time for 485893-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 485893-3 often in real-time on the comparison pages.
What if I can't find stock of 485893-3?
You can fill out our help required form which you can use to request a quote for 485893-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.