Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0316836-1 |
Prices starting from US$0.0378
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
3,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.0378
|
17,017
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
6,992
in stock
|
Buy Now | |
element14
from US$0.13
|
6,992
in stock
|
Buy Now | |
Farnell
from US$0.10
|
6,992
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
15
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Mating Tab Width | 1mm, .039in |
Crimp Type | F-Crimp |
Mating Tab Thickness | .64mm, .025in |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Size Search | .85mm², .6mm², .5mm², .4mm², .75mm², 21AWG, .3mm², 18AWG, 19AWG, .35mm², 20AWG |
Wire Insulation Diameter | 1.1 – 2.1mm, .043 – .083in |
Wire Size | .3 – .85mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Contact, Socket, 21-18Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 21-18AWG, CRIMP | element14 |
Automotive Conn 040MLC SKT 22-20 Reel of 6000 | Rapid Electronics |
TE Connectivity - AMP 040-3 REC CONT S | Distrelec |
040 III Contact, Rec, Multilock 22-20AWG | RS |
040 III Contact, Rec, Multilock 22-20AWG | TE Connectivity 316836-1 | RS Americas |
040 III Series Multilock 22-20 AWG Wire Range Crimping Type Contact Receptacle | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Unknown |
Product Range | Multilock Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Multilock Series Connectors |
Wire Size AWG Min | 21AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 316836-1?
Additional datasheets, footprints and schematics for 316836-1 are listed on our Part Details page. You can also find images and similar parts to 316836-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316836-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316836-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316836-1 fall under?
The 316836-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 316836-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316836-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 316836-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316836-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 316836-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316836-1 often in real-time on the comparison pages.
What if I can't find stock of 316836-1?
You can fill out our help required form which you can use to request a quote for 316836-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.