Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Gray |
Number of Positions | 31 |
Number of Rows | 3 |
Mating Tab Width | .039in, 1mm |
Length | 1.264in, 32.1mm |
Width | 21mm, .827in |
Height | .906in, 23mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .11in, 2.5mm, 3.13mm, 2.8mm, .123in, .098in |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Row-to-Row Spacing | 5.9mm, .232in |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Sealable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 1318682-6?
Additional datasheets, footprints and schematics for 1318682-6 are listed on our Part Details page. You can also find images and similar parts to 1318682-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318682-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318682-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318682-6 fall under?
The 1318682-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1318682-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318682-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318682-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318682-6 have stock available?
Authorised distributors including Chip One Stop and Power and Signal Group have stock available or on a lead time for 1318682-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318682-6 often in real-time on the comparison pages.
What if I can't find stock of 1318682-6?
You can fill out our help required form which you can use to request a quote for 1318682-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.