Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Number of Signal Positions | 108 |
Number of Sections | 4 |
Number of Rows | 3 |
Number of Positions | 108 |
Tab Width | 1mm, .039in |
Interface Plating | Tin (Sn) |
Tab Thickness | .64mm, .025in |
PCB Thickness (Recommended) | .063in |
Length | 33.85mm, 1.333in |
Profile Height from PCB | 22.5mm, .886in |
Width | 137.4mm, 5.409in |
PCB 厚 (推奨) | 1.6mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Voltage Rating (Max) | 12VDC |
Centerline (Pitch) | .098in, .122in, 3.1mm, 2.5mm |
UL Flammability Rating | UL 94-HB |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
Locking Interface | With |
Mounting Holes | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Type | Tube |
Packaging Quantity | 4 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Shielded | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 194°F, 80°C, 75°C, 85°C, 90°C, 185°F, 100°C, 105°C, 149°F, 221°F, 167°F, 176°F, 212°F, 158°F, 70°C, 65°C |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
040-3 Hd 108P Cap Assy |Amp Te Connectivity 1318613-1 | Newark Electronics |
Conn High Density RCP 108 POS 2.44mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Unknown |
Product Range | Multilock Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 108Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Copper Alloy |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | 12VDC |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1318613-1?
Additional datasheets, footprints and schematics for 1318613-1 are listed on our Part Details page. You can also find images and similar parts to 1318613-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318613-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318613-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318613-1 fall under?
The 1318613-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1318613-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318613-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318613-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318613-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1318613-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318613-1 often in real-time on the comparison pages.
What if I can't find stock of 1318613-1?
You can fill out our help required form which you can use to request a quote for 1318613-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.