Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0353029-1 |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.25
|
No stock
|
Buy Now | |
TE Store
from US$1.27
|
1,198
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
-
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
RS Americas
from US$1.69
|
-
|
Buy Now | |
element14
from US$1.99
|
-
|
Buy Now | |
Farnell
from US$1.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 3 |
Number of Positions | 24 |
Mating Tab Width | .039in, 1mm |
Height | .906in, 23mm |
Width | .969in, 24.6mm |
Length | .827in, 21mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .181in, 4.6mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Row-to-Row Spacing | .181in, 4.6mm |
Strain Relief | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
040 H/D-3 PLUG HSG ASSY 24P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 24 Housing for Female Terminals 1 mm .039" Wire-to-Device | Multilock & Connector Housing | Part Number: 353029-1 | Internal Number: 353029-1 | Alias Number: 0-0353029-1 | TE Connectivity | TE Store |
Housing, 24 way, Rec, HD | RS |
Automotive Housing, Plug, 24Pos Rohs Compliant: Yes |Amp Te Connectivity 353029-1 | Newark Electronics |
Conn Housing PL 24 POS Crimp ST Cable Mount | Avnet America |
MULTILOCK 40 III Series, 24 Way Cable Mount Plug Housing | TE Connectivity 353029-1 | RS Americas |
AUTOMOTIVE HOUSING, PLUG, 24POS | Farnell |
Where can I find additional details, specifications and documents for a 353029-1?
Additional datasheets, footprints and schematics for 353029-1 are listed on our Part Details page. You can also find images and similar parts to 353029-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353029-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353029-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353029-1 fall under?
The 353029-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 353029-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353029-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 353029-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353029-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 353029-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353029-1 often in real-time on the comparison pages.
What if I can't find stock of 353029-1?
You can fill out our help required form which you can use to request a quote for 353029-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.