Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0353028-1 |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.29
|
1,168
in stock
|
Buy Now | |
RS Americas
from US$1.45
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
element14
from US$1.53
|
-
|
Buy Now | |
Farnell
from US$1.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Natural |
Number of Rows | 3 |
Number of Positions | 22 |
Mating Tab Width | 1mm, .039in |
Width | .894in, 22.7mm |
Height | 23mm, .906in |
Length | 21mm, .827in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .181in, 4.6mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | 4.6mm, .181in |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
040 HDIII,Plug,side lock,22way | RS |
Multilock 040 III Series, 2.5mm Pitch 22 Way 3 Row Straight PCB Header | TE Connectivity 353028-1 | RS Americas |
Automotive Housing, Plug, 22Pos Rohs Compliant: Yes |Amp Te Connectivity 353028-1 | Newark Electronics |
Conn High Density PL 22 POS 2.5mm ST Cable Mount | Avnet America |
AUTOMOTIVE HOUSING, PLUG, 22POS | element14 |
Where can I find additional details, specifications and documents for a 353028-1?
Additional datasheets, footprints and schematics for 353028-1 are listed on our Part Details page. You can also find images and similar parts to 353028-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353028-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353028-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353028-1 fall under?
The 353028-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 353028-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353028-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 353028-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353028-1 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 353028-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353028-1 often in real-time on the comparison pages.
What if I can't find stock of 353028-1?
You can fill out our help required form which you can use to request a quote for 353028-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.