Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.13
|
1,399
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
800
in stock
|
Buy Now | |
Distrelec
from US$4.78
|
800
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
element14
from US$1.09
|
-
|
Buy Now | |
Farnell
from US$0.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT |
Number of Positions | 31 |
Number of Rows | 3 |
Mating Tab Width | 1mm, .039in |
Length | 21mm, .827in |
Width | 32.1mm, 1.264in |
Height | 23mm, .906in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .11in, 3.13mm, 2.8mm, .123in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Sealable | No |
Row-to-Row Spacing | 4.6mm, .181in |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Housing, 31 way, Rec, HD | RS |
040 Hd 31P Plug Hsg Assy-B Rohs Compliant: Yes |Amp Te Connectivity 353826-1 | Newark Electronics |
TE Connectivity - AMP Housing 040 HD 31P PLUG HSG ASSY-B | Distrelec |
Conn Housing PL 31 POS Crimp ST Cable Mount | Avnet America |
040 HD 31P PLUG HSG ASSY-B | TE Connectivity 353826-1 | RS Americas |
AUTOMOTIVE HOUSING, PLUG, 31POS | Farnell |
Where can I find additional details, specifications and documents for a 353826-1?
Additional datasheets, footprints and schematics for 353826-1 are listed on our Part Details page. You can also find images and similar parts to 353826-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353826-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353826-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353826-1 fall under?
The 353826-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 353826-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353826-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 353826-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353826-1 have stock available?
Authorised distributors including RS, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 353826-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353826-1 often in real-time on the comparison pages.
What if I can't find stock of 353826-1?
You can fill out our help required form which you can use to request a quote for 353826-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.