Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 16 |
Number of Rows | 2 |
Mating Tab Width | .039in, 1mm |
Length | 22mm, .866in |
Height | 16.9mm, .665in |
Width | 1.488in, 37.8mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.5mm, .098in |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 150 |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Device |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .232in, 5.9mm |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
040-3 MLC PLUG HSG ASSY 16P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Wire Wire-to-Board Wire-to-Device Number of Positions: 16 Housing for Female Terminals 1 mm .039" Wire-to-Wire | Multilock & Connector Housing | Part Number: 1123371-1 | Internal Number: 1123371-1 | TE Connectivity | TE Store |
Conn Housing PL 16 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1123371-1?
Additional datasheets, footprints and schematics for 1123371-1 are listed on our Part Details page. You can also find images and similar parts to 1123371-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1123371-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1123371-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1123371-1 fall under?
The 1123371-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1123371-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1123371-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1123371-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1123371-1 have stock available?
Authorised distributors including TE Store, Avnet America and Power and Signal Group have stock available or on a lead time for 1123371-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1123371-1 often in real-time on the comparison pages.
What if I can't find stock of 1123371-1?
You can fill out our help required form which you can use to request a quote for 1123371-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.