Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.38
|
530
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
530
in stock
|
Buy Now | |
Rapid Electronics
from US$1.49
|
530
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
530
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
Farnell
from US$1.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Blank Cavity Position | 0 |
Number of Rows | 2 |
Number of Positions | 16 |
Mating Tab Width | .043in, 1.1mm |
Length | 27.8mm, 1.09in |
Height | 16.9mm, .665in |
Width | .866in, 22mm |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 150 |
Packaging Method | Tray |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 5.5mm, .217in |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Automotive Connectors 040 Iii Plug 16P Assy Nat |Amp Te Connectivity 936471-1 | Newark Electronics |
Automotive Connectors 040 III PLUG 16P ASSY NAT | Rapid Electronics |
TE Connectivity Connector Housing Male 16 Positions 2.5mm Pitch Straight Cable Mount Tray | Distrelec |
Connector Housing Male 16 Positions 2.5mm Pitch Straight Cable Mount Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 936471-1?
Additional datasheets, footprints and schematics for 936471-1 are listed on our Part Details page. You can also find images and similar parts to 936471-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936471-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936471-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936471-1 fall under?
The 936471-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936471-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936471-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 936471-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936471-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 936471-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936471-1 often in real-time on the comparison pages.
What if I can't find stock of 936471-1?
You can fill out our help required form which you can use to request a quote for 936471-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.