Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
1,077
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
3,200
in stock
|
Buy Now | |
TE Store
from US$0.61
|
1,147
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
1,077
in stock
|
Buy Now | |
element14
from US$0.88
|
1,077
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 4, 3 |
Number of Positions | 34 |
Mating Tab Width | .025in, .04in, 1mm, .64mm |
Height | .906in, 23mm |
Width | .961in, 24.4mm |
Length | .906in, 23mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .087in, 3.2mm, .126in, 2.2mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Row-to-Row Spacing | .157in, 4mm |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
0.64 III/1.0 III 34POS PLUG ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm 1 mm Mating Tab Width: .025 in .04 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 34 Housing for Female Terminals .64 mm .025" | Th/.025 Connector System & Housing | Part Number: 1674925-1 | Internal Number: 1674925-1 | TE Connectivity | TE Store |
Automotive Housing, Receptacle, 34Pos Rohs Compliant: Yes |Te Connectivity 1674925-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 34POS | element14 |
Conn Housing PL 34 POS Crimp ST Cable Mount Plastic Bag | Avnet America |
0.64 III/1.0 III 34POS PLUG AS | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1674925-1?
Additional datasheets, footprints and schematics for 1674925-1 are listed on our Part Details page. You can also find images and similar parts to 1674925-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1674925-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1674925-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1674925-1 fall under?
The 1674925-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1674925-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1674925-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1674925-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1674925-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1674925-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1674925-1 often in real-time on the comparison pages.
What if I can't find stock of 1674925-1?
You can fill out our help required form which you can use to request a quote for 1674925-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.