Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 19 |
Number of Rows | 2 |
Mating Tab Width | 1mm, .039in |
Width | .376in, 9.55mm |
Height | .711in, 18.05mm |
Length | 1.173in, 29.8mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .118in, 3mm |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Sealable | No |
Strain Relief | No |
Row-to-Row Spacing | 5.5mm, .217in |
Hybrid Connector | No |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Lif Conn. Sub Plug 19P Natural |Amp Te Connectivity 353675-1 | Newark Electronics |
Automotive Conn LIF CONN. SUB PLUG 19P NATURAL | Rapid Electronics |
TE Connectivity Connector Housing Male 19 Positions 3mm Pitch Straight Cable Mount Bag | Distrelec |
Connector Housing Male 19 Positions 3mm Pitch Straight Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 353675-1?
Additional datasheets, footprints and schematics for 353675-1 are listed on our Part Details page. You can also find images and similar parts to 353675-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353675-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353675-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353675-1 fall under?
The 353675-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 353675-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353675-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 353675-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353675-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 353675-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353675-1 often in real-time on the comparison pages.
What if I can't find stock of 353675-1?
You can fill out our help required form which you can use to request a quote for 353675-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.