Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Blue |
Connector Code | B |
Number of Rows | 3 |
Blank Cavity Position | 0 |
Number of Positions | 42 |
Mating Tab Width | .043in, 1.1mm |
Height | 60.5mm, 2.38in |
Length | 32.6mm, 1.28in |
Width | 1.11in, 28.2mm |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Tray |
Packaging Quantity | 42 |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 5mm, .197in |
Connector System | Wire-to-Wire |
Hybrid Connector | Yes |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
Automotive Connectors Lif Hyb 42P Plug Assy Blu |Amp Te Connectivity 1-1743098-8 | Newark Electronics |
Connector Discrete Wire Housing Male 42 Positions 2.5mm Pitch Straight Cable Mount Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-1743098-8?
Additional datasheets, footprints and schematics for 1-1743098-8 are listed on our Part Details page. You can also find images and similar parts to 1-1743098-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1743098-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1743098-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1743098-8 fall under?
The 1-1743098-8 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1743098-8 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1743098-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1743098-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1743098-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1743098-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1743098-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1743098-8?
You can fill out our help required form which you can use to request a quote for 1-1743098-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.