Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.44
|
433
in stock
|
Buy Now | |
Future Electronics
from US$1.86
|
97,600
in stock
|
Buy Now | |
TE Store
from US$7.08
|
68,037
in stock
|
Buy Now | |
Avnet Asia
from US$1.48
|
24,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.37
|
16,800
in stock
|
Buy Now | |
Distrelec
from US$2.25
|
16,800
in stock
|
Buy Now | |
Avnet America
from US$1.94
|
14,400
in stock
|
Buy Now | |
Heilind Electronics
from US$2.34
|
7,800
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
5,433
in stock
|
Buy Now | |
Newark Electronics
from US$3.29
|
4,580
in stock
|
Buy Now | |
element14
from US$2.59
|
4,580
in stock
|
Buy Now | |
Farnell
from US$3.14
|
4,580
in stock
|
Buy Now | |
CoreStaff
from US$2.37
|
4,515
in stock
|
Buy Now | |
TTI Europe
from US$1.79
|
3,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.34
|
1,820
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
RS Americas
from US$2.42
|
-
|
Buy Now | |
Boersig
from US$2.39
|
-
|
Buy Now | |
Sager
from US$2.18
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Thickness | .75µm, 30µin |
Contact Mating Area Plating Material | Gold over Nickel |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Degree of Protection | IPX8 |
Industry Standard | IEC |
PCB Mount Retention Type | SMT + Through Hole |
Mounting Location | Top |
Locking Feature | Without |
Locating Posts | Without |
Connector Mounting Type | Board Mount |
Pick and Place | None |
Circuit Application | Power & Signal |
Pick & Place Capable | No |
Packaging Quantity | 800 |
Packaging Method | Reel |
LED | Without |
Connector System | Cable-to-Board |
Product Type | Connector |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Integral Locking Latch | Without |
USB Type | C |
Orientation | Right Angle |
Sealable | Yes |
USB Version | 3.1 Gen 2 |
Contact Termination Type | Surface Mount |
Termination Method | Hybrid |
Termination Method to Printed Circuit Board | Surface Mount |
Mating Cycles (Max) | 10000 |
Löttemperatur (max.) | 260°C |
Soldering Temperature (Max) | 260°C, 500°F |
Operating Temperature Range | -22 – 185°F, -30 – 85°C |
Dual Port 24 Position 30 V 1 A Through Hole USB 3.1 Type C Right Angle Connector | Future Electronics |
USB TYPE C, REC IPX8 ON BOARD DUAL SMT USB Adapter Type: C USB Version: 3.1 Gen 2 Connector & Housing Type: Receptacle PCB Mount Location: Top Body Orientation: Right Angle C 3.1 Gen 2 Receptacle Top | Usb Connector | Part Number: 2305018-2 | Internal Number: 2305018-2 | TE Connectivity | TE Store |
Conn USB Type C Receptacle 24 POS RA SMD Single Port T/R | Avnet Asia |
USB Conn USB TYPE C REC IPX8 ON BOARD DUAL SMT | Rapid Electronics |
TE Connectivity - AMP USB TYPE C REC IPX8 ON BOARD DUAL SMT | Distrelec |
USB-C 3.1 G2 RECPT,WATERPRF IPX8,SMT,RA TOP MT IPX8 | Heilind Electronics |
Usb Connector, 3.1 Type C, Rcpt, Smt | Newark Electronics |
USB CONNECTOR, 3.1 TYPE C, RCPT, SMT | element14 |
USB 3.1 TYPE-C REC IEC60529 | TTI Europe |
USB Connectors USB TYPE C, REC IPX8 ON BOARD DUAL SMT | TE Connectivity 2305018-2 | RS Americas |
USB Connectors USB TYPE C, REC IPX8 ON BOARD DUAL SMT | Sager |
Where can I find additional details, specifications and documents for a 2305018-2?
Additional datasheets, footprints and schematics for 2305018-2 are listed on our Part Details page. You can also find images and similar parts to 2305018-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2305018-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2305018-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2305018-2 fall under?
The 2305018-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2305018-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2305018-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2305018-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2305018-2 have stock available?
Authorised distributors including Future Electronics, TE Store, Avnet Asia, Rapid Electronics and Distrelec have stock available or on a lead time for 2305018-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2305018-2 often in real-time on the comparison pages.
What if I can't find stock of 2305018-2?
You can fill out our help required form which you can use to request a quote for 2305018-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.