Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1447360-9 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
700
in stock
|
Buy Now | |
element14
from US$0.23
|
24,245
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
15,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
11,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
3,750
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
2,995
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
1,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Side Protected | No |
Contact Underplating Material | Nickel |
Contact Working Range (Low) | 1.5mm, .059in |
PCB Contact Termination Area Plating Material | Gold |
Point of Contact Area Plating Material | Gold |
Contact Working Range (High) | .047in, 1.2mm |
Contact Width | 1.5mm, .059in |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
Contact Length | .106in, 2.7mm |
Contact Base Material | Copper Alloy |
Uncompressed Height | 1.7mm, .067in |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 5000 |
Scalable | No |
Sealable | No |
Connector System | Board-to-Board |
Spring Finger Type | C-Clip |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
SHIELD FINGER, COPPER ALLOY, B-T-B CONN | element14 |
Spring Finger 1715 Type Gold over Nickel Finish for Mobile Phone | Future Electronics |
| Heilind Electronics |
TE Connectivity 3100069%3DSEALED FINGR 1715EMBOS | Distrelec |
Spring finger contact, SMT, 1.7mm height | RS |
3100069=Sealed Fingr 1715Embos |Amp Te Connectivity 1447360-9 | Newark Electronics |
Connector Accessories Shield Finger Copper Alloy Gold Over Nickel T/R | Avnet America |
3100069=SEALED FINGR 1715EMBOS, PCB Spring Contacts | TE Connectivity 1447360-9 | RS Americas |
SPRING FINGER 1.7 X 1.5 1.5A | TTI Europe |
Where can I find additional details, specifications and documents for a 1447360-9?
Additional datasheets, footprints and schematics for 1447360-9 are listed on our Part Details page. You can also find images and similar parts to 1447360-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1447360-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1447360-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1447360-9 fall under?
The 1447360-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1447360-9 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1447360-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1447360-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1447360-9 have stock available?
Authorised distributors including element14, Future Electronics, Heilind Electronics, Heilind Electronics Asia and Distrelec have stock available or on a lead time for 1447360-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1447360-9 often in real-time on the comparison pages.
What if I can't find stock of 1447360-9?
You can fill out our help required form which you can use to request a quote for 1447360-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.