Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
8,800
in stock
|
Buy Now | |
TE Store
from US$0.25
|
94,680
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
35,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
35,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
8,800
in stock
|
Buy Now | |
element14
from US$0.12
|
8,800
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Side Protected | No |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold |
Contact Working Range (High) | .039in, 1mm |
Contact Base Material | Copper Alloy |
Contact Length | .126in, 3.2mm |
端子の下地めっきの材料 | Nickel |
Point of Contact Area Plating Material | Gold |
Contact Width | .03in, .75mm |
Contact Working Range (Low) | .051in, 1.3mm |
Contact Current Rating (Max) | 1.5A |
Uncompressed Height | 1.6mm, .063in |
Circuit Application | Signal |
Packaging Quantity | 5000 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector System | Board-to-Board |
Spring Finger Type | Preloaded - C-Clip |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Scalable | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
SHIELD FINGER 1608 Spring Finger Type: Preloaded - C-Clip Scalable: No Side Protected: No Uncompressed Height: 1.6 mm Uncompressed Height: .063 in Preloaded - C-Clip 1.6 mm | PCB Spring Contact | Part Number: 1565322-1 | Internal Number: 1565322-1 | TE Connectivity | TE Store |
EMI Gaskets Sheets Absorbers&Shielding 1.6MM | Rapid Electronics |
TE Connectivity SHIELD FINGER 1608 EMI Gaskets Sheets Absorbers & Shielding 1.6MM PRE-LOADED SPRING FINGER | Distrelec |
SPRING FINGER, MOBILE PHONE | Farnell |
Spring Finger, Mobile Phones Rohs Compliant: Yes |Amp Te Connectivity 1565322-1 | Newark Electronics |
SPRING FINGER, MOBILE PHONES | element14 |
Connector Accessories Shield Finger Straight Copper Alloy Gold over Nickel Finish | Avnet America |
SHIELD FINGER 1608, PCB Spring Contacts | TE Connectivity 1565322-1 | RS Americas |
SPRING FINGER 1.6 X 0.75 1.5A | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Spring Finger |
---|---|
For Use With | Mobile Phones |
Product Range | - |
Where can I find additional details, specifications and documents for a 1565322-1?
Additional datasheets, footprints and schematics for 1565322-1 are listed on our Part Details page. You can also find images and similar parts to 1565322-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565322-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565322-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565322-1 fall under?
The 1565322-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1565322-1 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565322-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565322-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565322-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1565322-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565322-1 often in real-time on the comparison pages.
What if I can't find stock of 1565322-1?
You can fill out our help required form which you can use to request a quote for 1565322-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.