Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3100029 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
135,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
135,000
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
135,000
in stock
|
Buy Now | |
TE Store
from US$0.40
|
65,269
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
60,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
30,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.25
|
24,000
in stock
|
Buy Now | |
element14
from US$0.25
|
1,936
in stock
|
Buy Now | |
Farnell
from US$0.35
|
1,936
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,394
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Side Protected | No |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold |
Contact Working Range (Low) | .024in, .6mm |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Point of Contact Area Plating Material | Gold |
Contact Width | 2mm, .079in |
Contact Length | 3.4mm, .134in |
Contact Working Range (High) | .012in, .3mm |
Uncompressed Height | .8mm, .031in |
Circuit Application | Signal |
Packaging Quantity | 5000 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Spring Finger Type | Y-Clip |
Connector System | Board-to-Board |
Sealable | No |
Scalable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
EMI Gaskets Sheets Absorbers&Shielding 2mm | Rapid Electronics |
TE Connectivity - AMP SHIELD FINGER 0820 TYPE | Distrelec |
SHIELD FINGER 0820 TYPE Spring Finger Type: Y-Clip Scalable: No Side Protected: No Uncompressed Height: .8 mm Uncompressed Height: .031 in Y-Clip .8 mm | PCB Spring Contact | Part Number: 1447009-5 | Internal Number: 1447009-5 | Alias Number: 3100029 | TE Connectivity | TE Store |
SPRING FINGER 0.8 X 2.0 0.5A | TTI Europe |
Type Y Spring Finger 0820 Nickel Finish for Mobile Phone | Future Electronics |
SHIELD FINGER, COPPER ALLOY, 0.5A | element14 |
Shield Finger 0820 Type Rohs Compliant: Yes |Amp Te Connectivity 1447009-5 | Newark Electronics |
Connector Accessories Spring Finger T/R | Avnet America |
SHIELD FINGER 0820 TYPE, PCB Spring Contacts | TE Connectivity 1447009-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shield Finger |
---|---|
For Use With | PCB Shielding and Grounding Applications |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1447009-5?
Additional datasheets, footprints and schematics for 1447009-5 are listed on our Part Details page. You can also find images and similar parts to 1447009-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1447009-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1447009-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1447009-5 fall under?
The 1447009-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1447009-5 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1447009-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1447009-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1447009-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and TTI Europe have stock available or on a lead time for 1447009-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1447009-5 often in real-time on the comparison pages.
What if I can't find stock of 1447009-5?
You can fill out our help required form which you can use to request a quote for 1447009-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.