Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
47,778
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
59,045
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
47,778
in stock
|
Buy Now | |
element14
from US$0.14
|
47,778
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
37,500
in stock
|
Buy Now | |
TE Store
from US$0.22
|
17,934
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Side Protected | No |
---|---|
Number of Positions | 1 |
Contact Underplating Material | Nickel |
Contact Working Range (Low) | 1.7mm, .067in |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Point of Contact Area Plating Material | Gold |
Contact Working Range (High) | 1.1mm, .043in |
Contact Width | .079in, 2mm |
Contact Length | .177in, 4.5mm |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Gold |
Uncompressed Height | .079in, 2mm |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Quantity | 5000 |
Packaging Method | Tape & Reel |
Connector System | Board-to-Board |
Spring Finger Type | Box-Clip |
Connector & Contact Terminates To | Printed Circuit Board |
Scalable | No |
Sealable | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Shield Finger, Copper Alloy, B-T-B Conn Rohs Compliant: Yes |Amp Te Connectivity 1674954-1 | Newark Electronics |
SHIELD FINGER, COPPER ALLOY, B-T-B CONN | element14 |
SHIELD FINGER 2026W/TAPE | Heilind Electronics |
SHIELD FINGER 2026 WITH TAPE Spring Finger Type: Box-Clip Scalable: No Side Protected: No Uncompressed Height: 2 mm Uncompressed Height: .079 in Box-Clip 2 mm | PCB Spring Contact | Part Number: 1674954-1 | Internal Number: 1674954-1 | TE Connectivity | TE Store |
Contact RCP Solder ST SMD T/R | Avnet America |
SHIELD FINGER 2026 WITH TAPE, PCB Spring Contacts | TE Connectivity 1674954-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Spring Finger |
---|---|
For Use With | Mobile Phones |
Product Range | - |
Where can I find additional details, specifications and documents for a 1674954-1?
Additional datasheets, footprints and schematics for 1674954-1 are listed on our Part Details page. You can also find images and similar parts to 1674954-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1674954-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1674954-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1674954-1 fall under?
The 1674954-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1674954-1 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1674954-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1674954-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1674954-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 1674954-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1674954-1 often in real-time on the comparison pages.
What if I can't find stock of 1674954-1?
You can fill out our help required form which you can use to request a quote for 1674954-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.