Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
TE Store
from US$0.23
|
22,749
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
13,455
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
13,455
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
13,455
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
13,455
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Side Protected | No |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold |
Contact Width | 1.1mm, .043in |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Point of Contact Area Plating Material | Gold |
Contact Working Range (High) | .9mm, .035in |
Contact Working Range (Low) | .051in, 1.3mm |
Contact Length | 3.1mm, .122in |
Uncompressed Height | .059in, 1.5mm |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Packaging Quantity | 5000 |
実装方法 | Tape & Reel |
Scalable | No |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Spring Finger Type | Preloaded - C-Clip |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
SHIELD FINGER 1511 Spring Finger Type: Preloaded - C-Clip Scalable: No Side Protected: No Uncompressed Height: 1.5 mm Uncompressed Height: .059 in Preloaded - C-Clip 1.5 mm | PCB Spring Contact | Part Number: 1565158-1 | Internal Number: 1565158-1 | TE Connectivity | TE Store |
SPRING FINGER, MOBILE PHONE | Farnell |
Emi Gaskets, Sheets, Absorbers&shielding 1.5Mm Rohs Compliant: Yes |Amp Te Connectivity 1565158-1 | Newark Electronics |
EMI Gaskets Sheets Absorbers&Shielding 1.5MM | Rapid Electronics |
TE Connectivity - AMP PCB Spring ContactsSHIELD FINGER 1511 | Distrelec |
Spring Finger Gold over Nickel Type 1511 for Mobile Phone | Future Electronics |
Connector Accessories Spring Finger | Avnet America |
Where can I find additional details, specifications and documents for a 1565158-1?
Additional datasheets, footprints and schematics for 1565158-1 are listed on our Part Details page. You can also find images and similar parts to 1565158-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565158-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565158-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565158-1 fall under?
The 1565158-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1565158-1 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565158-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565158-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565158-1 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1565158-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565158-1 often in real-time on the comparison pages.
What if I can't find stock of 1565158-1?
You can fill out our help required form which you can use to request a quote for 1565158-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.