Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
31,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
27,680
in stock
|
Buy Now | |
element14
from US$0.16
|
27,680
in stock
|
Buy Now | |
Farnell
from US$0.14
|
27,680
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
7,845
in stock
|
Buy Now | |
TE Store
from US$0.30
|
43
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now |
Side Protected | No |
---|---|
Number of Positions | 1 |
Contact Working Range (High) | .098in, 2.5mm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Stainless Steel |
Contact Length | 3.26mm, .128in |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Point of Contact Area Plating Material | Gold |
Contact Width | 1.4mm, .055in |
Contact Working Range (Low) | 3.1mm, .122in |
Uncompressed Height | .134in, 3.4mm |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Quantity | 4000 |
Packaging Method | Tape & Reel |
Connector System | Board-to-Board |
Spring Finger Type | Preloaded - C-Clip |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Scalable | Yes |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Shield Finger, Ss, B-T-B Conn Rohs Compliant: Yes |Te Connectivity 1551576-5 | Newark Electronics |
SHIELD FINGER, SS, B-T-B CONN | element14 |
Shield Finger, 3.4mm Spring Finger Type: Preloaded - C-Clip Scalable: Yes Side Protected: No Uncompressed Height: 3.4 mm Uncompressed Height: .134 in Preloaded - C-Clip 3.4 mm | PCB Spring Contact | Part Number: 1551576-5 | Internal Number: 1551576-5 | TE Connectivity | TE Store |
Shield Finger 1.4 mm Pre Loaded Common Footprint | Future Electronics |
Connector Accessories Spring Finger Gold SMD T/R | Avnet America |
Shield Finger, 3.4mm, PCB Spring Contacts | TE Connectivity 1551576-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1551576-5?
Additional datasheets, footprints and schematics for 1551576-5 are listed on our Part Details page. You can also find images and similar parts to 1551576-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1551576-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1551576-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1551576-5 fall under?
The 1551576-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1551576-5 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1551576-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1551576-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1551576-5 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 1551576-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1551576-5 often in real-time on the comparison pages.
What if I can't find stock of 1551576-5?
You can fill out our help required form which you can use to request a quote for 1551576-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.