Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.18
|
54
in stock
|
Buy Now | |
TE Store
from US$2.89
|
15,835
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
2,700
in stock
|
Buy Now | |
element14
from US$2.00
|
2,700
in stock
|
Buy Now | |
Farnell
from US$1.81
|
2,700
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
1,800
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,400
in stock
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
RS Americas
from US$2.90
|
-
|
Buy Now | |
Avnet Asia
from US$1.75
|
-
|
Buy Now | |
Boersig
from US$2.16
|
-
|
Buy Now | |
TTI Europe
from US$1.56
|
-
|
Buy Now |
Shell Plating Finish | Bright |
---|---|
Offset | .65mm |
Shell Plating Material | Nickel |
Number of Positions | 24 |
Number of Ports | 1 |
Panel Ground Location | Right/Left |
Contact Mating Area Plating Thickness | .75µm, 30µin |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold over Nickel |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .019in, .5mm |
Locating Posts | Without |
Mounting Location | Mid Mount |
Connector Mounting Type | Board Mount |
Pick & Place Capable | Yes |
Circuit Application | Signal |
Application Method | Tape |
Packaging Method | Tape & Reel |
Grounding Options | Panel Ground |
USB Type | C |
Ground Component Type | M2 Threaded Hole |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
USB Version | 3.1 Gen 1 |
Connector Style | Receptacle |
LED | Without |
Integral Locking Latch | Without |
Connector System | Cable-to-Board |
Orientation | Right Angle |
Contact Termination Type | Surface Mount |
Operating Temperature Range | -22 – 185°F, -30 – 85°C |
SPLASH PROOF USB TYPE C REC, DUAL SMT USB Adapter Type: C USB Version: 3.1 Gen 1 Connector & Housing Type: Receptacle Number of Ports: 1 PCB Mount Location: Mid Mount C 3.1 Gen 1 Receptacle | Usb Connector Type | Part Number: 2295018-2 | Internal Number: 2295018-2 | TE Connectivity | TE Store |
Usb Connector, 3.1 Type C, Rcpt, Smt | Newark Electronics |
USB CONNECTOR, 3.1 TYPE C, RCPT, SMT | element14 |
Dual Row Offset 24 Position 0.65 mm Spacing Splash Proof USB Type C Receptacle | Future Electronics |
Conn USB Type C Receptacle 24 POS 0.5mm RA SMD Single Port T/R | Avnet Abacus |
USB TYPE C REC SPLASH PROOF | TTI Europe |
Where can I find additional details, specifications and documents for a 2295018-2?
Additional datasheets, footprints and schematics for 2295018-2 are listed on our Part Details page. You can also find images and similar parts to 2295018-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2295018-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2295018-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2295018-2 fall under?
The 2295018-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2295018-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2295018-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2295018-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2295018-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 2295018-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2295018-2 often in real-time on the comparison pages.
What if I can't find stock of 2295018-2?
You can fill out our help required form which you can use to request a quote for 2295018-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.