Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0135
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0312
|
31,094
in stock
|
Buy Now | |
TE Store
from US$0.0300
|
71,346
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0257
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0162
|
40,000
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
31,094
in stock
|
Buy Now | |
element14
from US$0.0286
|
31,094
in stock
|
Buy Now | |
Future Electronics
from US$0.0151
|
-
|
Buy Now | |
Avnet America
from US$0.0160
|
-
|
Buy Now | |
RS Americas
from US$0.0450
|
-
|
Buy Now | |
Boersig
from US$0.0195
|
-
|
Buy Now | |
TTI Europe
from US$0.0135
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material Thickness | 15.74 – 137.79µin, .4 – 3.5µm |
Contact Plating Material Finish | Matte |
Contact Plating Material | Pre-Tin |
Contact Current Rating (Max) | 4.5A |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Length | 1.8mm, .071in |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Finish | Matte |
Wire Contact Termination Area Plating Material Thickness | .4 – 3.5µm |
Wire Size | 26 – 22AWG, .13 – .36mm² |
Accepts Wire Insulation Diameter Range | 1.3 – 1.91mm, .051 – .075in |
Height | .084in, 2.15mm |
Width | .4173 in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Wire Insulation Support | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Use With | Receptacle Housing |
Circuit Application | Signal |
Packaging Quantity | 8000 |
Packaging Method | Reel |
実装方法 | Reel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Applied Pressure | Low |
Connector System | Wire-to-Board |
Sealable | No |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
EP 2.5 LIF RCPT CONTACT, 26-22 AWG Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 2232905-1 | Internal Number: 2232905-1 | TE Connectivity | TE Store |
EP 2.5 LIF RCPT CONTACT 26-22 AWG | Rapid Electronics |
TE Connectivity - AMP WTB Cont EP 2.5 LIF RCPT Cont 26-22 AWG | Distrelec |
Ep 2.5 Lif Rcpt Contact, 26-22 Awg Rohs Compliant: Yes |Te Connectivity 2232905-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
EP 2.5 LIF RCPT CONTACT, 26-22 AWG | TE Connectivity 2232905-1 | RS Americas |
EP 2.5 LIF RCPT CONTACT, 26-22 | TTI Europe |
Where can I find additional details, specifications and documents for a 2232905-1?
Additional datasheets, footprints and schematics for 2232905-1 are listed on our Part Details page. You can also find images and similar parts to 2232905-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232905-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232905-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232905-1 fall under?
The 2232905-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2232905-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232905-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232905-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232905-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 2232905-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232905-1 often in real-time on the comparison pages.
What if I can't find stock of 2232905-1?
You can fill out our help required form which you can use to request a quote for 2232905-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.