Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
2,183
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
2,183
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
2,183
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
2,183
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 18 |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
PCB Contact Termination Area Plating Material Thickness | 2.032µm, 80µin |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 2 – 5µm, 80 – 200µin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Current Rating (Max) | 4.2A |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Connector Width | .377in, 9.58mm |
Connector Length | 47.3mm, 1.8622in |
Connector Height | .315in, 8mm |
コネクタの高さ | 8mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | White |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 250 |
Glow Wire Rating | Glow Wire |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | 3.4mm, .133in |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Ep2.5 Shrd Hdr Assy 18P Vert, Gw |Amp Te Connectivity 1-1744439-8 | Newark Electronics |
EP2.5 Shrd HDR ASSY 18P VERT GW | Rapid Electronics |
TE Connectivity EP2.5 Shrd HDR ASSY 18P VERT GW Headers | Distrelec |
PIN HEADERS | Farnell |
Conn Shrouded Header HDR 18 POS 2.5mm Crimp ST Cable Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-1744439-8?
Additional datasheets, footprints and schematics for 1-1744439-8 are listed on our Part Details page. You can also find images and similar parts to 1-1744439-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1744439-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1744439-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1744439-8 fall under?
The 1-1744439-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1744439-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1744439-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1744439-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1744439-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1744439-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1744439-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1744439-8?
You can fill out our help required form which you can use to request a quote for 1-1744439-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.