Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
Mating Post Length | 3.6mm, .142in |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Design | Round |
Contact Current Rating (Max) | 4.2A |
PCB Contact Termination Area Plating Material Thickness | 2.032µm, 80µin |
Contact Mating Area Plating Material Thickness | 80µin, 2.03µm |
Contact Shape & Form | Round |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | 12.5mm, .49in |
Connector Height | 8.8mm, .346in |
コネクタの高さ | 8.8mm |
Connector Width | .252in, 6.4mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
PCB Mount Retention | Without |
Mating Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
実装方法 | Tape |
Packaging Method | Tape |
Packaging Quantity | 900 |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | 3.4mm, .134in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, 131 – 221°F |
EP2.5 HDR 3P VERT W/O BOSS,TAPING PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 2299683-3 | Internal Number: 2299683-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2299683-3?
Additional datasheets, footprints and schematics for 2299683-3 are listed on our Part Details page. You can also find images and similar parts to 2299683-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2299683-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2299683-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2299683-3 fall under?
The 2299683-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2299683-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2299683-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2299683-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2299683-3 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2299683-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2299683-3 often in real-time on the comparison pages.
What if I can't find stock of 2299683-3?
You can fill out our help required form which you can use to request a quote for 2299683-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.