Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 4 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 80µin, 2.03µm |
PCB Contact Termination Area Plating Material Thickness | 80µin, 2.032µm |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Current Rating (Max) | 4.2A |
Contact Mating Area Plating Material | Tin |
Mating Post Length | 3.6mm, .142in |
Contact Type | Pin |
Contact Shape & Form | Round |
Contact Design | Round |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Length | .49in, 12.5mm |
Connector Width | 6.4mm, .252in |
Connector Height | .346in, 8.8mm |
コネクタの高さ | 8.8mm |
Operating Voltage | 250VAC |
Housing Material | PBT |
Housing Color | Red |
Centerline (Pitch) | 2.5mm, .098in |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Packaging Method | Tape |
Packaging Quantity | 450 |
実装方法 | Tape |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | .134in, 3.4mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, 131 – 221°F |
Special Order: EP2.5 HDR 4P VERT W/O BOSS,TAPING,RED PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 1-2299683-4 | Internal Number: 1-2299683-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2299683-4?
Additional datasheets, footprints and schematics for 1-2299683-4 are listed on our Part Details page. You can also find images and similar parts to 1-2299683-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2299683-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2299683-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2299683-4 fall under?
The 1-2299683-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2299683-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2299683-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2299683-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2299683-4 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 1-2299683-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2299683-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2299683-4?
You can fill out our help required form which you can use to request a quote for 1-2299683-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.