Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.13
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 4 |
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Termination Area Plating Material | Tin |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Blue |
Housing Material | Nylon 66 GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Reel |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Sealable | No |
Product Type | Header |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 4-2232546-3?
Additional datasheets, footprints and schematics for 4-2232546-3 are listed on our Part Details page. You can also find images and similar parts to 4-2232546-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2232546-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2232546-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2232546-3 fall under?
The 4-2232546-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-2232546-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2232546-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2232546-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2232546-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 4-2232546-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2232546-3 often in real-time on the comparison pages.
What if I can't find stock of 4-2232546-3?
You can fill out our help required form which you can use to request a quote for 4-2232546-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.