3-2299683-3 PCB Connectors by TE Connectivity

EP2.5 HDR 3P VERT W/O BOSS,TAPING,BLACK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Positions 3
Number of Rows 1
Connector Contact Load Condition Fully Loaded
Contact Mating Area Plating Material Thickness 80µin, 2.03µm
Contact Type Pin
Contact Base Material Brass
Contact Retention Within Housing Without
Contact Layout Inline
Contact Current Rating (Max) 4.2A
PCB Contact Termination Area Plating Material Thickness 2.032µm, 80µin
Contact Mating Area Plating Material Tin
Mating Post Length 3.6mm, .142in
Contact Shape & Form Round
Contact Design Round
PCB Contact Termination Area Plating Material Tin
Connector Width .252in, 6.4mm
コネクタの高さ 8.8mm
Connector Height 8.8mm, .346in
PCB Thickness (Recommended) 1.6mm, .063in
Connector Length 10mm, .39in
Operating Voltage 250VAC
Housing Material PBT
Centerline (Pitch) 2.5mm, .098in
Housing Color Black
PCB Mount Retention Without
PCB Mount Alignment Without
Mating Retention With
Circuit Application Power & Signal
実装方法 Tape
Packaging Method Tape
Packaging Quantity 900
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Glow Wire Rating Standard Part - Not Glow Wire
Connector System Wire-to-Board
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .134in, 3.4mm
Termination Method to Wire & Cable Solder
Operating Temperature Range 10°F, -55 – 105°C



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-2299683-3?

Additional datasheets, footprints and schematics for 3-2299683-3 are listed on our Part Details page. You can also find images and similar parts to 3-2299683-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-2299683-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2299683-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-2299683-3 fall under?

The 3-2299683-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-2299683-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2299683-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-2299683-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-2299683-3 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 3-2299683-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-2299683-3 often in real-time on the comparison pages.

What if I can't find stock of 3-2299683-3?

You can fill out our help required form which you can use to request a quote for 3-2299683-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay