Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.10
|
-
|
Buy Now |
Connector Contact Load Condition | Fully Loaded |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 80µin, 2.03µm |
Mating Post Length | .142in, 3.6mm |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Current Rating (Max) | 4.2A |
PCB Contact Termination Area Plating Material Thickness | 2.032µm, 80µin |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Shape & Form | Round |
Contact Design | Round |
Connector Width | .252in, 6.4mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | .346in, 8.8mm |
Connector Length | .3in, 7.5mm |
コネクタの高さ | 8.8mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | PBT |
Housing Color | Yellow |
Mating Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Packaging Method | Tape |
Packaging Quantity | 900 |
実装方法 | Tape |
Sealable | No |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | .134in, 3.4mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, 131 – 221°F |
Where can I find additional details, specifications and documents for a 4-2299683-1?
Additional datasheets, footprints and schematics for 4-2299683-1 are listed on our Part Details page. You can also find images and similar parts to 4-2299683-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2299683-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2299683-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2299683-1 fall under?
The 4-2299683-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-2299683-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2299683-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2299683-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2299683-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 4-2299683-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2299683-1 often in real-time on the comparison pages.
What if I can't find stock of 4-2299683-1?
You can fill out our help required form which you can use to request a quote for 4-2299683-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.