Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.58
|
16,711
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
16,711
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
16,711
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
16,711
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Farnell
from US$0.72
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Primary Product Color | Ivory |
---|---|
Primary Product Material | PA 66 |
Number of Positions | 26 |
Contact Current Rating (Max) | 4A |
Product Width | 8.5mm, .334in |
Length | 30.3mm, 1.193in |
Wire Size | 30 – 22AWG |
Height | 8.3mm |
高さ | .32677in |
Operating Voltage | 125VAC |
Centerline (Pitch) | .079in, 2mm |
Mating Retention | With |
For Use With | CT Connector |
Internal/External | Internal |
Comment | Two receptacle connectors are applied per holder. |
Packaging Method | Bag |
Packaging Quantity | 750 |
Row-to-Row Spacing | 6.6mm |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Connector Mounting Accessory Type | Holder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Ct Dbl Row Holder,crimp,26P,na |Amp Te Connectivity 2-179472-6 | Newark Electronics |
CT DBL ROW HOLDER CRIMP 26P NA | Rapid Electronics |
TE Connectivity CT DBL ROW HOLDER CRIMP 26P NA Headers & Wire Housings CT DBL ROW HOLDER CRIMP 26P NA | Distrelec |
Connector Accessories 26 POS Captivating Holder Nylon Natural | Avnet America |
CT DBL ROW HOLDER, CRIMP,26P, NA, PCB Connector Mounting | TE Connectivity 2-179472-6 | RS Americas |
Where can I find additional details, specifications and documents for a 2-179472-6?
Additional datasheets, footprints and schematics for 2-179472-6 are listed on our Part Details page. You can also find images and similar parts to 2-179472-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-179472-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-179472-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-179472-6 fall under?
The 2-179472-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 2-179472-6 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-179472-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-179472-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-179472-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-179472-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-179472-6 often in real-time on the comparison pages.
What if I can't find stock of 2-179472-6?
You can fill out our help required form which you can use to request a quote for 2-179472-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.