Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.05
|
2,201
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
2,201
in stock
|
Buy Now | |
Rapid Electronics
from US$1.04
|
2,201
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
2,201
in stock
|
Buy Now | |
TE Store
from US$1.40
|
1,941
in stock
|
Buy Now | |
Farnell
from US$1.41
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
RS Americas
from US$1.27
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 26 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Pin |
Mating Post Length | .185in, 4.7mm |
Contact Shape & Form | Rounded |
PCB Contact Termination Area Plating Material | Tin |
Contact Design | Round |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Width | 10.7mm, .421in |
Connector Height | .295in, 7.5mm |
Wire Size | 28 – 22AWG, 159.8 – 642.4CMA, .08 – .33mm² |
Connector Length | 31.9mm, 1.255in |
コネクタの高さ | 7.5mm |
Row-to-Row Spacing | 6.5mm, .256in |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Natural |
Centerline (Pitch) | .079in, 2mm |
Housing Material | 66 Nylon |
Agency/Standard Number | UL, CSA |
CSA File Number | LR 7189 |
Agency/Standard | UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment Type | Boss |
PCB Mount Alignment | With |
Strain Relief | Without |
Mating Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
実装方法 | Box & Tray |
Packaging Quantity | 140 |
Packaging Method | Box & Tray |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers & Wire Housings Post Hdr 26P Th 2Mm |Amp Te Connectivity 2-292141-6 | Newark Electronics |
Headers&Wire Housings POST HDR 26P TH 2mm | Rapid Electronics |
TE Connectivity CT DOUBLE ROW ASSY V 26P W/BOS Board Con | Distrelec |
CT DOUBLE ROW ASSY V 26P W/BOS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 26 | Ct 2Mm Dbl Row Assembly W/boss: Vert. | Part Number: 2-292141-6 | Internal Number: 2-292141-6 | TE Connectivity | TE Store |
CONNECTOR, HEADER, 26POS, 2ROW, 2MM | Farnell |
Conn Shrouded Header HDR 26 POS 2mm Solder ST Thru-Hole Tray | Avnet America |
Conn, Rect, Wire to Board, PCB Plug,26 Cont, Thru-Hole, MT Series,0.079" Pin-Spng | TE Connectivity 2-292141-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-292141-6?
Additional datasheets, footprints and schematics for 2-292141-6 are listed on our Part Details page. You can also find images and similar parts to 2-292141-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-292141-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292141-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-292141-6 fall under?
The 2-292141-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-292141-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292141-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-292141-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-292141-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2-292141-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-292141-6 often in real-time on the comparison pages.
What if I can't find stock of 2-292141-6?
You can fill out our help required form which you can use to request a quote for 2-292141-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.