Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.85
|
8,170
in stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
8,170
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
8,170
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
8,170
in stock
|
Buy Now | |
Farnell
from US$2.55
|
6,550
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
TE Store
from US$1.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 26 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Tin |
Mating Post Length | 4.7mm, .185in |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Bright |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Current Rating (Max) | 4A |
Contact Shape & Form | Rounded |
Contact Design | Round |
PCB Contact Termination Area Plating Material | Tin |
Connector Width | 11.1mm, .437in |
Connector Height | 11mm, .433in |
Connector Length | 31.9mm, 1.255in |
コネクタの高さ | 11mm |
Wire Size | 28 – 22AWG |
Row-to-Row Spacing | .256in, 6.5mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Natural |
Centerline (Pitch) | .079in, 2mm |
Housing Material | 66 Nylon |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189 |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Boardlock |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Quantity | 140 |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Sealable | No |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers & Wire Housings Hdr 26 Pos Solder Ra 2Mm |Amp Te Connectivity 2-292138-6 | Newark Electronics |
Headers&Wire Housings HDR 26 POS Solder RA 2mm | Rapid Electronics |
TE Connectivity CT DOUBLE ROW ASSY H 26P HDR N Board Con | Distrelec |
CONNECTOR, HEADER, 26POS, 2ROW, 2MM | Farnell |
MT 26 Position Through-Hole Dual Row Right Angle 2 mm Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 26 POS 2mm Solder RA Thru-Hole | Avnet America |
Special Order: CT DOUBLE ROW ASSY H 26P HDR N PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Right Angle Wire-to-Board 26 | Ct 2Mm Dbl Row Assembly: Horizontal | Part Number: 2-292138-6 | Internal Number: 2-292138-6 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-292138-6?
Additional datasheets, footprints and schematics for 2-292138-6 are listed on our Part Details page. You can also find images and similar parts to 2-292138-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-292138-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292138-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-292138-6 fall under?
The 2-292138-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-292138-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292138-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-292138-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-292138-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-292138-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-292138-6 often in real-time on the comparison pages.
What if I can't find stock of 2-292138-6?
You can fill out our help required form which you can use to request a quote for 2-292138-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.