Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.12
|
76
in stock
|
Buy Now | |
Heilind Electronics
from US$8.55
|
3,057
in stock
|
Buy Now | |
Boersig
from US$6.45
|
2,512
in stock
|
Buy Now | |
TE Store
from US$14.11
|
1,208
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.55
|
611
in stock
|
Buy Now | |
Newark Electronics
from US$8.23
|
450
in stock
|
Buy Now | |
element14
from US$7.41
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$6.90
|
390
in stock
|
Buy Now | |
Avnet America
from US$7.25
|
326
in stock
|
Buy Now | |
Rapid Electronics
from US$9.12
|
228
in stock
|
Buy Now | |
TTI Europe
from US$5.41
|
150
in stock
|
Buy Now | |
RS Americas
from US$7.46
|
91
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.76
|
43
in stock
|
Buy Now | |
Electro Enterprises
from US$7.72
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$7.20
|
-
|
Buy Now | |
Avnet Asia
from US$8.25
|
-
|
Buy Now | |
Distrelec
from US$7.54
|
-
|
Buy Now | |
Sager
from US$7.55
|
-
|
Buy Now | |
Farnell
from US$7.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
Number of Positions | 16 |
Number of Signal Positions | 12 |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Protection | With |
Power Conductor Insulation Diameter | .22in, 5.59mm |
Signal Conductor Insulation Diameter | 3.81mm, .15in |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
Shell Size | 23 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | PA 6.6 GF |
VDE Tested | No |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Circuit Application | Power & Signal |
For Use With | Cable |
Packaging Quantity | 100 |
Packaging Method | Standard |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Sealable | No |
Product Type | Housing |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
CPC PLUG ASSEMBLY SIZE 23-16 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 16 Sealable: No Housing 600 VDC Wire-to-Wire 16 | Cpc Connector Housing & Series 4 | Part Number: 207485-1 | Internal Number: 207485-1 | TE Connectivity | TE Store |
Circular Connector Plug Size 23 16 Position Free Hanging | Newark Electronics |
CIRCULAR CONNECTOR PLUG SIZE 23 16 POSITION FREE HANGING | element14 |
Conn CPC SKT 16 POS ST Cable Mount 16 Terminal 1 Port | Avnet America |
Standard Circular Connector PLUG 23-16M | Rapid Electronics |
Connector Housing CPC Plug Assy 16 Pos. Sz. 23 Series 4 Free Hang Std Sex | TE Connectivity 207485-1 | RS Americas |
Housing,plug,series 4,shell size 23, 16W | RS |
Plug | Transfer Multisort Elektronik |
CPC Series 4 Free Hanging Plug 16 Position Circular Plastic Connector | Future Electronics |
TE Connectivity Plug, Socket, 16 Contacts, Glass Filled Polyamide 6.6 | Distrelec |
CONNECTOR, CIRCULAR | Farnell |
Status: | Unknown |
---|---|
Series: | CPC Series 4 |
RoHS: | Unknown |
Product Range | CPC Series 4 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 16Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Cable Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Plug |
Insert Arrangement | 23-16 |
No. of Positions | 16Ways |
Where can I find additional details, specifications and documents for a 207485-1?
Additional datasheets, footprints and schematics for 207485-1 are listed on our Part Details page. You can also find images and similar parts to 207485-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207485-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207485-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207485-1 fall under?
The 207485-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207485-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207485-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207485-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207485-1 have stock available?
Authorised distributors including Heilind Electronics, Boersig, TE Store, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 207485-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207485-1 often in real-time on the comparison pages.
What if I can't find stock of 207485-1?
You can fill out our help required form which you can use to request a quote for 207485-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.