Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$87.69
Number of Positions | 16 |
---|---|
Number of Power Positions | 4 |
Number of Signal Positions | 12 |
Reverse Numbering | Without |
Reverse Gender | Reverse |
Contact Current Rating (Max) | 32A |
Contact Protection | With |
Wire Size | 30 – 14AWG, .05 – .2mm² |
Accepts Wire Insulation Diameter Range | 5.59mm, .22in |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Shell Size | 28 |
Housing Material | Thermoplastic |
Housing Plating Material | Nickel |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Screw & Hole Thread Size | 1-7/16-18 UNEF-2A |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Carton |
Packaging Quantity | 10 |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Metal |
Housing Type | Plug |
Contact Type | Pin |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp & Solder |
Fluid Resistance | None |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CMC PLUG ASSEMBLY,SZ 28 Connector Product Type: Housing Operating Voltage: 600 VDC Wire Size: 30 – 14 AWG Wire Size: .05 – .2 mm² Connector System: Wire-to-Wire Housing 600 VDC 30 – 14 AWG .05 – .2 mm² | Circular Plastic Connector & Cmc Series 4 | Part Number: 1776089-1 | Internal Number: 1776089-1 | TE Connectivity | TE Store |
Circular Plastic Connector CMC PLUG ASSEMBLY SZ 28, CPC Series | TE Connectivity 1776089-1 | RS Americas |
Circular Connector, 16Pos, Plug, Cable | Newark Electronics |
Conn CPC PIN 16 POS ST Cable Mount 16 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1776089-1?
Additional datasheets, footprints and schematics for 1776089-1 are listed on our Part Details page. You can also find images and similar parts to 1776089-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776089-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776089-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776089-1 fall under?
The 1776089-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1776089-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776089-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776089-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776089-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 1776089-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776089-1 often in real-time on the comparison pages.
What if I can't find stock of 1776089-1?
You can fill out our help required form which you can use to request a quote for 1776089-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.