Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$59.15
|
No stock
|
Buy Now | |
Heilind Electronics
from US$66.64
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$54.89
|
-
|
Buy Now | |
Future Electronics
from US$57.73
|
-
|
Buy Now | |
Avnet America
from US$99.40
|
-
|
Buy Now | |
RS Americas
from US$60.20
|
-
|
Buy Now | |
TE Store
from US$108.68
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Positions | 16 |
Number of Signal Positions | 12 |
Number of Power Positions | 4 |
Keying | A |
Contact Protection | With |
Reverse Gender | Reverse |
Contact Current Rating (Max) | 32A |
Wire Size | .05 – .2mm², 30 – 14AWG |
Accepts Wire Insulation Diameter Range | .22in, 5.59mm |
Operating Voltage | 600VAC, 600VDC |
Housing Plating Material | Nickel |
Shell Size | 28 |
Body Orientation | Straight |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 10 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Sealable | No |
Product Type | Housing |
Shell Type | Metal |
Connector System | Wire-to-Panel |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp & Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Fluid Resistance | None |
CMC RECEPT ASSYSIZE 28-16 | Heilind Electronics |
Circular Connector, 16Pos, Rcpt, Flange | Newark Electronics |
Conn CPC PIN 16 POS ST Panel Mount 16 Terminal 1 Port | Avnet America |
Circular Plastic Connector CMC RECEPT ASSY SIZE 28-16, CPC Series | TE Connectivity 1776088-1 | RS Americas |
CMC RECEPT ASSY,SIZE 28-16 Connector Product Type: Housing Operating Voltage: 600 VDC Wire Size: 30 – 14 AWG Wire Size: .05 – .2 mm² Connector System: Wire-to-Panel Housing 600 VDC 30 – 14 AWG .05 – .2 mm² | Circular Plastic Connector & Cmc Series 4 | Part Number: 1776088-1 | Internal Number: 1776088-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1776088-1?
Additional datasheets, footprints and schematics for 1776088-1 are listed on our Part Details page. You can also find images and similar parts to 1776088-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776088-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776088-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776088-1 fall under?
The 1776088-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1776088-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776088-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776088-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776088-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1776088-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776088-1 often in real-time on the comparison pages.
What if I can't find stock of 1776088-1?
You can fill out our help required form which you can use to request a quote for 1776088-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.