Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.68
|
No stock
|
Buy Now | |
RS Americas
from US$8.75
|
140
in stock
|
Buy Now | |
Heilind Electronics
from US$9.86
|
102
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.86
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$8.86
|
-
|
Buy Now | |
Avnet America
from US$7.68
|
-
|
Buy Now | |
Boersig
from US$9.28
|
-
|
Buy Now | |
TE Store
from US$14.85
|
-
|
Buy Now | |
Farnell
from US$13.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Signal Positions | 12 |
---|---|
Number of Power Positions | 4 |
Reverse Numbering | Without |
Number of Positions | 16 |
Seal Type | Peripheral |
Contact Protection | With |
Reverse Gender | Standard |
Power Conductor Insulation Diameter | .22in, 5.59mm |
Signal Conductor Insulation Diameter | 3.81mm, .15in |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
Housing Material | PA 6.6 GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Type XII Male And Multimate Pin Contact |
Packaging Quantity | 1 |
Packaging Method | Standard |
Connector System | Wire-to-Panel |
Product Type | Housing |
Contact Type | Pin |
Sealable | Yes |
Housing Type | Receptacle |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Size 23-16 Receptacle, Circular Plastic Connector, W/Seal | TE Connectivity 207486-5 | RS Americas |
SIZE 23-16 RECEPTCPCW/SEAL | Heilind Electronics |
Size 23-16 Recept,cpc,w/Seal Rohs Compliant: Yes |Amp Te Connectivity 207486-5 | Newark Electronics |
Conn CPC PIN 16 POS ST Panel Mount 16 Terminal 1 Port | Avnet America |
TE Connectivity - AMP Connector SIZE 23-16 RECEPTCPCW/SEAL | Distrelec |
SIZE 23-16 RECEPT,CPC,W/SEAL Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Panel Number of Positions: 16 Sealable: Yes Housing 600 VDC Wire-to-Panel 16 | Circular Power Connector | Part Number: 207486-5 | Internal Number: 207486-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 16Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 207486-5?
Additional datasheets, footprints and schematics for 207486-5 are listed on our Part Details page. You can also find images and similar parts to 207486-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207486-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207486-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207486-5 fall under?
The 207486-5 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207486-5 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207486-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 207486-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207486-5 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 207486-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207486-5 often in real-time on the comparison pages.
What if I can't find stock of 207486-5?
You can fill out our help required form which you can use to request a quote for 207486-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.