Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$39.35
|
2,790
in stock
|
Buy Now | |
Rapid Electronics
from US$37.09
|
2,790
in stock
|
Buy Now | |
Chip One Stop
from US$26.70
|
2,790
in stock
|
Buy Now | |
Distrelec
from US$41.04
|
2,790
in stock
|
Buy Now | |
Farnell
from US$39.06
|
2,400
in stock
|
Buy Now | |
TE Store
from US$45.54
|
1,252
in stock
|
Buy Now | |
TTI Europe
from US$23.48
|
750
in stock
|
Buy Now | |
Future Electronics
from US$35.62
|
-
|
Buy Now | |
Avnet America
from US$32.44
|
-
|
Buy Now | |
RS Americas
from US$45.63
|
-
|
Buy Now | |
element14
from US$41.25
|
-
|
Buy Now | |
Avnet Asia
from US$37.33
|
-
|
Buy Now | |
Boersig
from US$40.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Gold |
---|---|
Number of Positions | 148 |
Port Matrix Configuration | 1 x 1 |
PCB Thickness (Recommended) | .079in, 2mm |
Data Rate (Max) | 100Gb/s |
Centerline (Pitch) | .031in, .8mm |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Double-Sided (Belly-to-Belly) |
Circuit Application | Signal |
Packaging Method | Reel |
Form Factor | CFP |
Product Type | Connector |
Sealable | No |
Connector System | Board-to-Board |
Product Line | CFP |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
I/O Connectors 148P Cfp Recept Pcb Dbl Side Mount Rohs Compliant: Yes |Te Connectivity 2057630-1 | Newark Electronics |
I/O Connectors 148P CFP RECEPT PCB DBL SIDE MOUNT | Rapid Electronics |
TE Connectivity - AMP I/O Connectors 148P CFP RECEPT PCB DBL | Distrelec |
CFP RECEPTACLE CONN ASSY | Farnell |
CFP Receptacle Conn Assy Form Factor: CFP Pluggable I/O Product Type: Connector Centerline (Pitch): .031 in Centerline (Pitch): .8 mm Sealable: No CFP Connector .031" .8 mm | Pluggable I/o Connectors & Cage | Part Number: 2057630-1 | Internal Number: 2057630-1 | .031" | TE Connectivity | TE Store |
Recept pcb 148 way 100/40G Ethernet CFP | RS |
148 Position Pluggable Belly to Belly Double Sided CFP Receptacle Connector | Future Electronics |
Conn Board to Board RCP 148 POS 0.8mm Solder ST SMD Reel | Avnet America |
Connector CFP RCPT HOST BOARD SMD | TE Connectivity 2057630-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2057630-1?
Additional datasheets, footprints and schematics for 2057630-1 are listed on our Part Details page. You can also find images and similar parts to 2057630-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2057630-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2057630-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2057630-1 fall under?
The 2057630-1 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2057630-1 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2057630-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2057630-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2057630-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2057630-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2057630-1 often in real-time on the comparison pages.
What if I can't find stock of 2057630-1?
You can fill out our help required form which you can use to request a quote for 2057630-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.