Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Heat Sink Height | .197in, 5mm |
---|---|
Heat Sink Style | Fin |
Heat Sink Finish | Anodized Black |
PCB Thickness (Recommended) | .079in, 2mm |
Data Rate (Max) | 100Gb/s |
For Use With Pluggable I/O Products | CFP Assembly |
Packaging Method | Box & Tray |
Thermal Accessory Type Included | Yes |
Product Type | Accessory |
Form Factor | CFP |
Product Line | CFP |
Pluggable I/O Accessory Type | Heat Sink |
Heatsink Assembly, CFP Device Type: CFP Fin Style: Unidirectional Number of Fins: 36 CFP Unidirectional 36 | Heat Sink | Part Number: 2274283-1 | Internal Number: 2274283-1 | TE Connectivity | TE Store |
Heat Sink for CPF Series Cage Assembly Fin Style Black Anodized Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2274283-1?
Additional datasheets, footprints and schematics for 2274283-1 are listed on our Part Details page. You can also find images and similar parts to 2274283-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2274283-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2274283-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2274283-1 fall under?
The 2274283-1 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2274283-1 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2274283-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2274283-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2274283-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2274283-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2274283-1 often in real-time on the comparison pages.
What if I can't find stock of 2274283-1?
You can fill out our help required form which you can use to request a quote for 2274283-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.