Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.46
|
No stock
|
Buy Now | |
Rapid Electronics
from US$34.78
|
926
in stock
|
Buy Now | |
Chip One Stop
from US$23.00
|
926
in stock
|
Buy Now | |
Farnell
from US$36.63
|
741
in stock
|
Buy Now | |
TE Store
from US$31.60
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$36.77
|
40
in stock
|
Buy Now | |
element14
from US$30.28
|
40
in stock
|
Buy Now | |
Future Electronics
from US$26.27
|
-
|
Buy Now | |
Avnet America
from US$24.49
|
-
|
Buy Now | |
RS Americas
from US$32.88
|
-
|
Buy Now | |
Boersig
from US$35.84
|
-
|
Buy Now | |
TTI Europe
from US$24.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Gold |
---|---|
Port Matrix Configuration | 1 x 1 |
Number of Positions | 148 |
PCB Thickness (Recommended) | .057in, 1.44mm |
Data Rate (Max) | 100Gb/s |
Centerline (Pitch) | .8mm, .031in |
PCB Mounting Style | Straddle Mount |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | CFP Assembly |
Circuit Application | Signal |
Packaging Method | Box & Tray |
Connector System | Board-to-Board |
Sealable | No |
Form Factor | CFP |
Connector & Contact Terminates To | Printed Circuit Board |
Product Line | CFP |
Product Type | Connector |
Termination Method to Printed Circuit Board | Straddle Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
I/O Connectors 148P CFP PLUG STRADDLE MOUNT | Rapid Electronics |
I/O CONN, CFP, PLUG, 148POS, STRADDLE | Farnell |
CFP Module Conn Assy Form Factor: CFP Pluggable I/O Product Type: Connector Centerline (Pitch): .031 in Centerline (Pitch): .8 mm Sealable: No CFP Connector .031" .8 mm | Pluggable I/o Connectors & Cage | Part Number: 2057629-1 | Internal Number: 2057629-1 | .031" | TE Connectivity | TE Store |
Card Edge Conn, Single Side, 148Pos Rohs Compliant: Yes |Te Connectivity 2057629-1 | Newark Electronics |
CARD EDGE CONN, SINGLE SIDE, 148POS | element14 |
Plug pcb 148 way 100/40G Ethernet CFP | RS |
Conn CFP Transceiver PL 148 POS 0.8mm ST Edge Mount 148 Terminal 1 Port Tray | Avnet America |
Connector CFP MODULE ASSY 100GIG | TE Connectivity 2057629-1 | RS Americas |
CFP MODULE CONN ASSY | TTI Europe |
Where can I find additional details, specifications and documents for a 2057629-1?
Additional datasheets, footprints and schematics for 2057629-1 are listed on our Part Details page. You can also find images and similar parts to 2057629-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2057629-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2057629-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2057629-1 fall under?
The 2057629-1 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2057629-1 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2057629-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2057629-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2057629-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 2057629-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2057629-1 often in real-time on the comparison pages.
What if I can't find stock of 2057629-1?
You can fill out our help required form which you can use to request a quote for 2057629-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.