Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.17
|
443
in stock
|
Buy Now | |
TE Store
from US$5.57
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$4.72
|
468
in stock
|
Buy Now | |
Chip One Stop
from US$4.68
|
443
in stock
|
Buy Now | |
Farnell
from US$6.20
|
360
in stock
|
Buy Now | |
Distrelec
from US$4.59
|
25
in stock
|
Buy Now | |
Avnet America
from US$3.88
|
-
|
Buy Now | |
RS Americas
from US$7.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Thickness (Recommended) | .079in, 2mm |
---|---|
Data Rate (Max) | 100Gb/s |
Heat Sink Compatible | No |
For Use With Pluggable I/O Products | CFP Assembly |
Packaging Method | Loose Piece, Bag |
Product Type | Accessory |
Form Factor | CFP |
Pluggable I/O Accessory Type | Screw |
2-56 UNC x .375, CFP, External Bracket Connector Hardware Accessory Type: External Bracket Hardware Accessory Function: Mounting External Bracket Mounting | Connector Hardware | Part Number: 2180467-1 | Internal Number: 2180467-1 | TE Connectivity | TE Store |
2-56 UNC x .375 CFP External Bracket | Rapid Electronics |
2-56 Unc X .375, Cfp, External Bracket |Amp Te Connectivity 2180467-1 | Newark Electronics |
SOC HEAD CAP SCREW, 2-56UNCX0.375", SS | Farnell |
TE Connectivity 2-56 UNC x .375 CFP External Bracket Scr | Distrelec |
AMP2180467-1 | Avnet America |
2-56 UNC x .375, CFP, External Bracket | TE Connectivity 2180467-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2180467-1?
Additional datasheets, footprints and schematics for 2180467-1 are listed on our Part Details page. You can also find images and similar parts to 2180467-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2180467-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2180467-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2180467-1 fall under?
The 2180467-1 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2180467-1 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2180467-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2180467-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2180467-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 2180467-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2180467-1 often in real-time on the comparison pages.
What if I can't find stock of 2180467-1?
You can fill out our help required form which you can use to request a quote for 2180467-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.