Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.75
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.69
|
1,454
in stock
|
Buy Now | |
Rapid Electronics
from US$10.88
|
1,454
in stock
|
Buy Now | |
Chip One Stop
from US$9.72
|
1,454
in stock
|
Buy Now | |
Farnell
from US$11.45
|
1,165
in stock
|
Buy Now | |
TE Store
from US$12.26
|
708
in stock
|
Buy Now | |
Avnet America
from US$6.75
|
371
in stock
|
Buy Now | |
Future Electronics
from US$9.42
|
-
|
Buy Now | |
RS Americas
from US$13.17
|
-
|
Buy Now | |
Boersig
from US$11.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 1 |
---|---|
PCB Thickness (Recommended) | 2mm |
Data Rate (Max) | 100Gb/s |
For Use With Pluggable I/O Products | CFP Assembly |
Packaging Method | Box & Tray, Package |
Pluggable I/O Accessory Type | Backer Plate |
Form Factor | CFP |
Product Type | Accessory |
I/O Connectors Cfp Backer Plate |Amp Te Connectivity 2057930-1 | Newark Electronics |
I/O Connectors CFP Backer Plate | Rapid Electronics |
CFP BACKER PLATE ASSY | Farnell |
CFP Backer Plate Assy Connector Hardware Accessory Type: Backer Plate Hardware Accessory Function: Mounting Backer Plate Mounting | Connector Hardware | Part Number: 2057930-1 | Internal Number: 2057930-1 | TE Connectivity | TE Store |
Connector Accessories Backer Plate Tray | Avnet America |
CFP Series Connector Backplate Receptacles Fastener | Future Electronics |
Backplate Assembly For Use With 40G & 100G Ethernet Connector | TE Connectivity 2057930-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2057930-1?
Additional datasheets, footprints and schematics for 2057930-1 are listed on our Part Details page. You can also find images and similar parts to 2057930-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2057930-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2057930-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2057930-1 fall under?
The 2057930-1 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2057930-1 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2057930-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2057930-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2057930-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 2057930-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2057930-1 often in real-time on the comparison pages.
What if I can't find stock of 2057930-1?
You can fill out our help required form which you can use to request a quote for 2057930-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.