Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$222.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$291.77
|
23
in stock
|
Buy Now | |
TE Store
from US$309.64
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$309.18
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$263.00
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$235.85
|
-
|
Buy Now | |
Future Electronics
from US$235.85
|
-
|
Buy Now | |
Avnet America
from US$222.64
|
-
|
Buy Now | |
RS Americas
from US$366.96
|
-
|
Buy Now | |
Boersig
from US$319.20
|
-
|
Buy Now | |
TTI Europe
from US$240.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Heat Sink Height | .404in, 10.27mm |
---|---|
Heat Sink Finish | Anodized Black, Anodized |
Heat Sink Style | Fin, Custom |
Number of Fins | 22 |
Port Matrix Configuration | 1 x 1 |
PCB Thickness (Recommended) | 2mm, .079in |
Data Rate (Max) | 100Gb/s |
For Use With Pluggable I/O Products | CFP Assembly |
Heat Sink Compatible | Yes |
Comment | Kit includes 2 guide rails, 1 connector cover assy., 1 backer plate assy., 1 external bracket assy., 1 heat sink assy. |
Packaging Method | Box |
Product Type | Accessory |
Pluggable I/O Accessory Type | Hardware Kit |
Thermal Accessory Type Included | Yes |
Form Factor | CFP |
CFP Hardware Kit Connector Hardware Accessory Type: Hardware Kit Hardware Accessory Function: Mounting Latching, Locking & Retention Hardware Kit Mounting | Connector Hardware | Part Number: 2132404-1 | Internal Number: 2132404-1 | TE Connectivity | TE Store |
I/O Connectors CFP HARDWARE KIT | Rapid Electronics |
TE Connectivity CFP Hardware Kit I/O Connectors CFP HARD | Distrelec |
Cfp Hardware Kit |Te Connectivity 2132404-1 | Newark Electronics |
Connector Accessories Hardware Kit Box | Avnet America |
CFP Hardware Kit, CFP, CFP2 and CFP4 | TE Connectivity 2132404-1 | RS Americas |
CFP HARDWARE KIT | TTI Europe |
Where can I find additional details, specifications and documents for a 2132404-1?
Additional datasheets, footprints and schematics for 2132404-1 are listed on our Part Details page. You can also find images and similar parts to 2132404-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2132404-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2132404-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2132404-1 fall under?
The 2132404-1 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2132404-1 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2132404-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2132404-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2132404-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 2132404-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2132404-1 often in real-time on the comparison pages.
What if I can't find stock of 2132404-1?
You can fill out our help required form which you can use to request a quote for 2132404-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.