Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material Thickness | 50µin, 1.27µm |
---|---|
Plating Material | Nickel |
Port Matrix Configuration | 1 x 1 |
PCB Thickness (Recommended) | 2mm, .079in |
Data Rate (Max) | 100Gb/s |
Hardware Type | Screw |
For Use With Pluggable I/O Products | CFP Connector System |
Comment | Four socket head cap screws provided in kit |
Packaging Method | Box & Tray, Tray |
Product Type | Accessory |
Form Factor | CFP |
Pluggable I/O Accessory Type | External Bracket |
CFP External Bracket Assy Connector Hardware Accessory Type: External Bracket Primary Product Material: Nickel Hardware Accessory Function: Mounting External Bracket Nickel Mounting | Connector Hardware | Part Number: 2169710-1 | Internal Number: 2169710-1 | TE Connectivity | TE Store |
CFP Pluggable External Bracket Assembly Kit Zinc Alloy | Avnet America |
Where can I find additional details, specifications and documents for a 2169710-1?
Additional datasheets, footprints and schematics for 2169710-1 are listed on our Part Details page. You can also find images and similar parts to 2169710-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2169710-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2169710-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2169710-1 fall under?
The 2169710-1 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2169710-1 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2169710-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2169710-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2169710-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2169710-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2169710-1 often in real-time on the comparison pages.
What if I can't find stock of 2169710-1?
You can fill out our help required form which you can use to request a quote for 2169710-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.