Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Port Matrix Configuration | 1 x 1 |
---|---|
PCB Thickness (Recommended) | .079in, 2mm |
Data Rate (Max) | 100Gb/s |
PCB Mounting Style | Double-Sided (Belly-to-Belly) |
For Use With Pluggable I/O Products | CFP Assembly |
Heat Sink Compatible | No |
Comment | Kit includes 2 guide rails, 1 connector cover assy., 1 backer plate assy., 1 external bracket assy. |
Packaging Method | Package |
Thermal Accessory Type Included | No |
Form Factor | CFP |
Cage Type | Kit |
Sealable | No |
Pluggable I/O Accessory Type | Hardware Kit |
Product Type | Accessory |
Termination Method to Printed Circuit Board | Screw |
CFP HW Kit, No HS, With Clips Connector Hardware Accessory Type: Hardware Kit Hardware Accessory Function: Mounting Latching, Locking & Retention Hardware Kit Mounting | Connector Hardware | Part Number: 2169666-1 | Internal Number: 2169666-1 | TE Connectivity | TE Store |
Cfp Hw Kit, No Hs, With Clips |Te Connectivity 2169666-1 | Newark Electronics |
Connector Accessories Hardware Kit | Avnet America |
Where can I find additional details, specifications and documents for a 2169666-1?
Additional datasheets, footprints and schematics for 2169666-1 are listed on our Part Details page. You can also find images and similar parts to 2169666-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2169666-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2169666-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2169666-1 fall under?
The 2169666-1 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2169666-1 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2169666-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2169666-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2169666-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2169666-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2169666-1 often in real-time on the comparison pages.
What if I can't find stock of 2169666-1?
You can fill out our help required form which you can use to request a quote for 2169666-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.