Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.78
|
50
in stock
|
Buy Now | |
TTI Europe
from US$3.51
|
3,600
in stock
|
Buy Now | |
TE Store
from US$5.21
|
2,730
in stock
|
Buy Now | |
Newark Electronics
from US$5.92
|
285
in stock
|
Buy Now | |
element14
from US$4.56
|
285
in stock
|
Buy Now | |
Farnell
from US$4.35
|
285
in stock
|
Buy Now | |
Heilind Electronics
from US$4.55
|
129
in stock
|
Buy Now | |
Rapid Electronics
from US$6.10
|
46
in stock
|
Buy Now | |
Distrelec
from US$5.60
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.55
|
43
in stock
|
Buy Now | |
Future Electronics
from US$2.56
|
9
in stock
|
Buy Now | |
Avnet America
from US$3.60
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$7.29
|
1
in stock
|
Buy Now | |
RS Americas
from US$5.00
|
-
|
Buy Now | |
Avnet Asia
from US$3.93
|
-
|
Buy Now | |
Boersig
from US$4.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 1 |
---|---|
Number of Ports | 1 |
PCB Thickness (Recommended) | 2.25mm, .089in |
Tail Length | .081in, 2.05mm |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Pluggable I/O Applications | SFP+ |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Heat Sink Compatible | No |
EMI Containment Feature Type | External Springs |
Included Lightpipe | No |
Packaging Method | Tray, Box & Tray |
Sealable | No |
Cage Type | Single |
Form Factor | SFP+ |
Connector System | Cable-to-Board |
Product Type | Cage |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SFP+ 1X1 CAGE PRESS-FIT | TTI Europe |
SFP+ 1x1 Cage Assembly, Press- Form Factor: SFP+ Pluggable I/O Product Type: Cage Sealable: No Operating Temperature Range: -55 – 105 °C Operating Temperature Range: -67 – 221 °F SFP+ Cage | Pluggable I/o Connectors & Cage | Part Number: 2007198-1 | Internal Number: 2007198-1 | TE Connectivity | TE Store |
Connector Accessory, Connector Cage/Frame, Small Form-Factor Pluggable Connectors Rohs Compliant: Yes |Te Connectivity 2007198-1 | Newark Electronics |
CAGE, 1X1, SFP+, PRESS-FIT | element14 |
SFP 1x1 Cage Assembly Press- | Heilind Electronics |
Cage 20 way press fit SFP+ | RS |
I/O Connectors Cage w/springs EMI SFP Plus | Rapid Electronics |
TE Connectivity SFP+ 1x1 Cage Assembly Press- I/O Connec | Distrelec |
16 Gbit Nickel Silver 1 x 1 SFP Cage Assembly | Future Electronics |
Connector Accessories SFP Cage Nickel Silver Tray | Avnet America |
SFP+ 1X1 CAGE ASSEMBLY, PRESS-FIT | TE Connectivity 2007198-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2007198-1?
Additional datasheets, footprints and schematics for 2007198-1 are listed on our Part Details page. You can also find images and similar parts to 2007198-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007198-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007198-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007198-1 fall under?
The 2007198-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2007198-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007198-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007198-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007198-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2007198-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007198-1 often in real-time on the comparison pages.
What if I can't find stock of 2007198-1?
You can fill out our help required form which you can use to request a quote for 2007198-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.