Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.66
|
268
in stock
|
Buy Now | |
Newark Electronics
from US$4.86
|
115,179
in stock
|
Buy Now | |
Rapid Electronics
from US$3.33
|
115,179
in stock
|
Buy Now | |
Chip One Stop
from US$2.51
|
115,179
in stock
|
Buy Now | |
Distrelec
from US$4.28
|
115,179
in stock
|
Buy Now | |
Farnell
from US$4.73
|
92,180
in stock
|
Buy Now | |
TE Store
from US$4.76
|
6,419
in stock
|
Buy Now | |
TTI Europe
from US$2.72
|
1,440
in stock
|
Buy Now | |
element14
from US$5.18
|
288
in stock
|
Buy Now | |
Avnet America
from US$3.21
|
95
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.59
|
24
in stock
|
Buy Now | |
RS Americas
from US$3.72
|
20
in stock
|
Buy Now | |
Future Electronics
from US$3.22
|
-
|
Buy Now | |
Avnet Asia
from US$3.52
|
-
|
Buy Now | |
Boersig
from US$3.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Ports | 1 |
---|---|
Port Matrix Configuration | 1 x 1 |
Tail Plating Material | Tin |
PCB Thickness (Recommended) | .059in, 1.5mm |
Tail Length | .11in, 2.8mm |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Solder |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Pluggable I/O Applications | SFP+ |
Heat Sink Compatible | No |
Comment | Meets requirements for PCI applications / EMI Holes |
Included Lightpipe | No |
EMI Containment Feature Type | External Springs |
Packaging Method | Box & Tray, Tray |
Form Factor | SFP+ |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Cage |
Connector System | Cable-to-Board |
Cage Type | Single |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
2007194-1 - Sfp+ 1X1 Cage Assembly, Pci, Solder T |Amp Te Connectivity 2007194-1 | Newark Electronics |
SFP+ 1x1 Cage Assembly PCI Solder Tail | Rapid Electronics |
TE Connectivity SFP+ 1x1 Cage Assembly PCI Solder Tail I | Distrelec |
CONN CAGE, SFP+, 1X1 SINGLE, SOLDER | Farnell |
SFP+ 1x1 Cage Assembly, PCI, Solder Tail Form Factor: SFP+ Pluggable I/O Product Type: Cage Sealable: No Operating Temperature Range: -55 – 105 °C Operating Temperature Range: -67 – 221 °F SFP+ Cage | Pluggable I/o Connectors & Cage | Part Number: 2007194-1 | Internal Number: 2007194-1 | TE Connectivity | TE Store |
SFP+ 1X1 CAGE ASSEMBLY PCI | TTI Europe |
CAGE, 1X1, SFP+, PCI APPLICATIONS | element14 |
Cage 20 way solder SFP+ | RS |
Cage Assembly with Internal/External EMI Springs for 28 Position 1x1 ZQSFP Connectors Nickel Silver | Avnet America |
SFP+ Series Single Port SFP Cage, Solder Termination | TE Connectivity 2007194-1 | RS Americas |
SFP+ 1x1 Cage Assembly | Future Electronics |
Where can I find additional details, specifications and documents for a 2007194-1?
Additional datasheets, footprints and schematics for 2007194-1 are listed on our Part Details page. You can also find images and similar parts to 2007194-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007194-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007194-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007194-1 fall under?
The 2007194-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2007194-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007194-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007194-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007194-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2007194-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007194-1 often in real-time on the comparison pages.
What if I can't find stock of 2007194-1?
You can fill out our help required form which you can use to request a quote for 2007194-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.